Vishay Intertechnology, Inc. Ceramic Capacitors K121K10X7RH5TH5

Description
120pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
120pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121K10X7RH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121K10X7RH5TH5-ND
Ceramic Capacitors K121K10X7RH5TH5-ND
120pF ±10% 100V Ceramic Capacitor X7R Radial

120pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 120Pf ±10% X7R Reel E3 Vishay - 92K1370 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 120Pf ±10% X7R Reel E3 Vishay
92K1370
K 100V 120Pf ±10% X7R Reel E3 Vishay 92K1370
K 100V 120PF ±10% X7R REEL E3

K 100V 120PF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K121K10X7RH5TH5-ND 92K1370
Product Name Ceramic Capacitors K 100V 120Pf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers