Vishay Intertechnology, Inc. Ceramic Capacitors K121K10C0GH53L2

Description
120pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
120pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121K10C0GH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121K10C0GH53L2-ND
Ceramic Capacitors K121K10C0GH53L2-ND
120pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

120pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 120Pf ±10% C0G Bulk E3 Vishay - 92K1363 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 120Pf ±10% C0G Bulk E3 Vishay
92K1363
K 100V 120Pf ±10% C0G Bulk E3 Vishay 92K1363
K 100V 120PF ±10% C0G BULK E3

K 100V 120PF ±10% C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K121K10C0GH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K121K10C0GH53L2
Capacitors - Ceramic Capacitors K121K10C0GH53L2
CAP CER 120PF 100V C0G/NP0 RAD

CAP CER 120PF 100V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K121K10C0GH53L2-ND 92K1363 K121K10C0GH53L2
Product Name Ceramic Capacitors K 100V 120Pf ±10% C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C221K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers