Vishay Intertechnology, Inc. Ceramic Capacitors K121J15C0GK5TH5

Description
120pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
120pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121J15C0GK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121J15C0GK5TH5-ND
Ceramic Capacitors K121J15C0GK5TH5-ND
120pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

120pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 120Pf ±5% C0G Reel E3 Vishay - 92K1343 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 120Pf ±5% C0G Reel E3 Vishay
92K1343
K 200V 120Pf ±5% C0G Reel E3 Vishay 92K1343
K 200V 120PF ±5% C0G REEL E3

K 200V 120PF ±5% C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K121J15C0GK5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K121J15C0GK5TH5
Capacitors - Ceramic Capacitors K121J15C0GK5TH5
CAP CER 120PF 200V C0G/NP0 RAD

CAP CER 120PF 200V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K121J15C0GK5TH5-ND 92K1343 K121J15C0GK5TH5
Product Name Ceramic Capacitors K 200V 120Pf ±5% C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitor - 60-0603B103K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers