Vishay Intertechnology, Inc. Ceramic Capacitors K120K15C0GF5TL2

Description
12pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
12pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K120K15C0GF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K120K15C0GF5TL2-ND
Ceramic Capacitors K120K15C0GF5TL2-ND
12pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

12pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K120K15C0GF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K120K15C0GF5TL2
Capacitors - Ceramic Capacitors K120K15C0GF5TL2
CAP CER 12PF 50V C0G/NP0 RADIAL

CAP CER 12PF 50V C0G/NP0 RADIAL

Supplier's Site
K 50V 12Pf ± 10 % C0G Reel E3 Vishay - 92K1309 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 12Pf ± 10 % C0G Reel E3 Vishay
92K1309
K 50V 12Pf ± 10 % C0G Reel E3 Vishay 92K1309
K 50V 12PF ± 10 % C0G REEL E3

K 50V 12PF ± 10 % C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K120K15C0GF5TL2-ND K120K15C0GF5TL2 92K1309
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 12Pf ± 10 % C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - P20R333K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details