Vishay Intertechnology, Inc. Ceramic Capacitors K120K10C0GH53H5

Description
12pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
12pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K120K10C0GH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K120K10C0GH53H5-ND
Ceramic Capacitors K120K10C0GH53H5-ND
12pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

12pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K120K10C0GH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K120K10C0GH53H5
Capacitors - Ceramic Capacitors K120K10C0GH53H5
CAP CER 12PF 100V C0G/NP0 RADIAL

CAP CER 12PF 100V C0G/NP0 RADIAL

Supplier's Site
K 100V 12Pf ±10% C0G Bulk E3 Vishay - 92K1306 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 12Pf ±10% C0G Bulk E3 Vishay
92K1306
K 100V 12Pf ±10% C0G Bulk E3 Vishay 92K1306
K 100V 12PF ±10% C0G BULK E3

K 100V 12PF ±10% C0G BULK E3

Supplier's Site
Ceramic Capacitors - K120K10C0GH53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K120K10C0GH53H5
Ceramic Capacitors K120K10C0GH53H5
CAP CER 12PF 100V C0G/NP0 RADIAL

CAP CER 12PF 100V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K120K10C0GH53H5-ND K120K10C0GH53H5 92K1306 K120K10C0GH53H5
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 12Pf ±10% C0G Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U075EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details