Vishay Intertechnology, Inc. Ceramic Capacitors K120J15C0GF5TL2

Description
12pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
12pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1002CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1002CT-ND
Ceramic Capacitors BC1002CT-ND
12pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

12pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1002TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1002TR-ND
Ceramic Capacitors BC1002TR-ND
12pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

12pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
12pF 50V Capacitor
60-K120J15C0GF5TL2
12pF 50V Capacitor 60-K120J15C0GF5TL2
12pF 50V C0G Ceramic MLCC Radial 2.5mm 5% T/R Product overview: K120J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K120J15C0GF5TL2 can be used for catalog matching and distributor lookup.

12pF 50V C0G Ceramic MLCC Radial 2.5mm 5% T/R Product overview: K120J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K120J15C0GF5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 12Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay - 95C0986 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 12Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
95C0986
Ceramic Capacitor 12Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay 95C0986
CERAMIC CAPACITOR 12PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:12pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 12PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:12pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1002CT-ND 60-K120J15C0GF5TL2 95C0986
Product Name Ceramic Capacitors 12pF 50V Capacitor Ceramic Capacitor 12Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101892U030AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8900 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers