Vishay Intertechnology, Inc. Ceramic Capacitors K120J15C0GF53H5

Description
12pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
12pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K120J15C0GF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K120J15C0GF53H5-ND
Ceramic Capacitors K120J15C0GF53H5-ND
12pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

12pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,12Pf,50Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay - 92K1288 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,12Pf,50Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay
92K1288
Capacitor,ceramic,12Pf,50Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay 92K1288
Capacitor,Ceramic,12 pF,50VDC,5-% Tol,5+% Tol,NP0-TC Code,-30,30ppm-TC

Capacitor,Ceramic,12pF,50VDC,5-% Tol,5+% Tol,NP0-TC Code,-30,30ppm-TC

Supplier's Site
Capacitors - Ceramic Capacitors - K120J15C0GF53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K120J15C0GF53H5
Capacitors - Ceramic Capacitors K120J15C0GF53H5
CAP CER 12PF 50V C0G/NP0 RADIAL

CAP CER 12PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K120J15C0GF53H5-ND 92K1288 K120J15C0GF53H5
Product Name Ceramic Capacitors Capacitor,ceramic,12Pf,50Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details