Vishay Intertechnology, Inc. Ceramic Capacitors K105Z20Y5VF5TK5

Description
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K105Z20Y5VF5TK5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K105Z20Y5VF5TK5-ND
Ceramic Capacitors K105Z20Y5VF5TK5-ND
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
K 50V 1Μf -20 No Change80% Y5V Reel E3 Vishay - 21M7619 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1Μf -20 No Change80% Y5V Reel E3 Vishay
21M7619
K 50V 1Μf -20 No Change80% Y5V Reel E3 Vishay 21M7619
K 50V 1µF -20 No change80% Y5V REEL E3

K 50V 1µF -20 No change80% Y5V REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K105Z20Y5VF5TK5-ND 21M7619
Product Name Ceramic Capacitors K 50V 1Μf -20 No Change80% Y5V Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/021332 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details