Vishay Intertechnology, Inc. 1uF 50V Capacitor K105K20X7RF5UH5

Description
Cap Ceramic 1uF 50V X7R 10% Radial 5mm 125°C Ammo Product overview: K105K20X7RF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K105K20X7RF5UH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 1uF 50V X7R 10% Radial 5mm 125°C Ammo Product overview: K105K20X7RF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K105K20X7RF5UH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1uF 50V Capacitor
60-K105K20X7RF5UH5
1uF 50V Capacitor 60-K105K20X7RF5UH5
Cap Ceramic 1uF 50V X7R 10% Radial 5mm 125°C Ammo Product overview: K105K20X7RF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K105K20X7RF5UH5 can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 50V X7R 10% Radial 5mm 125°C Ammo Product overview: K105K20X7RF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K105K20X7RF5UH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC2668CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2668CT-ND
Ceramic Capacitors BC2668CT-ND
1µF ±10% 50V Ceramic Capacitor X7R Radial

1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC2668TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2668TB-ND
Ceramic Capacitors BC2668TB-ND
1µF ±10% 50V Ceramic Capacitor X7R Radial

1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 1Uf, 50V, Mlcc, Radial; Capacitance Vishay - 92K1254 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, Radial; Capacitance Vishay
92K1254
Cap, 1Uf, 50V, Mlcc, Radial; Capacitance Vishay 92K1254
CAP, 1UF, 50V, MLCC, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 50V, MLCC, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 1Uf, 50V, Mlcc, Radial Rohs Compliant Vishay - 69AH0511 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, Radial Rohs Compliant Vishay
69AH0511
Cap, 1Uf, 50V, Mlcc, Radial Rohs Compliant Vishay 69AH0511
CAP, 1UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 1UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-K105K20X7RF5UH5 BC2668CT-ND 92K1254 69AH0511
Product Name 1uF 50V Capacitor Ceramic Capacitors Cap, 1Uf, 50V, Mlcc, Radial; Capacitance Vishay Cap, 1Uf, 50V, Mlcc, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details