Vishay Precision Group Ceramic Capacitors K105K20X0UF63H5H

Description
1µF ±10% 50V Ceramic Capacitor X0U Radial
Request a Quote
Description
1µF ±10% 50V Ceramic Capacitor X0U Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay MLCC capacitor with part number 84Y5934 features a capacitance of 1 µF and a rated voltage of 50 VDC. It utilizes an X0U dielectric, which provides a capacitance tolerance of ±10%. This radial leaded capacitor is designed for high reliability and is suitable for automotive applications, capable of operating in temperatures ranging from -55 °C to +175 °C indefinitely, and up to 200 °C for a maximum of 500 hours. The capacitor is compliant with AEC-Q200 standards, ensuring its suitability for automotive environments. It has a lead spacing of 5 mm and is RoHS compliant. The construction includes tinned copper clad steel leads and a flame-retardant epoxy resin coating. This component is ideal for engineers seeking a reliable capacitor for high-temperature applications.

Datasheet Summary
Powered by GS/AI

The Vishay MLCC capacitor with part number 84Y5934 features a capacitance of 1 µF and a rated voltage of 50 VDC. It utilizes an X0U dielectric, which provides a capacitance tolerance of ±10%. This radial leaded capacitor is designed for high reliability and is suitable for automotive applications, capable of operating in temperatures ranging from -55 °C to +175 °C indefinitely, and up to 200 °C for a maximum of 500 hours. The capacitor is compliant with AEC-Q200 standards, ensuring its suitability for automotive environments. It has a lead spacing of 5 mm and is RoHS compliant. The construction includes tinned copper clad steel leads and a flame-retardant epoxy resin coating. This component is ideal for engineers seeking a reliable capacitor for high-temperature applications.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K105K20X0UF63H5H-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K105K20X0UF63H5H-ND
Ceramic Capacitors 56-K105K20X0UF63H5H-ND
1µF ±10% 50V Ceramic Capacitor X0U Radial

1µF ±10% 50V Ceramic Capacitor X0U Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1220702 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1220702
MLCCs - Multilayer Ceramic Capacitors 1220702
Capacitor, MLCC HOTcap, X0U 50V 1uF

Capacitor, MLCC HOTcap, X0U 50V 1uF

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1693053 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1693053
MLCCs - Multilayer Ceramic Capacitors 1693053
Capacitor, MLCC HOTcap, X0U 50V 1uF

Capacitor, MLCC HOTcap, X0U 50V 1uF

Supplier's Site
Capacitor, Mlcc, X0U, 1Uf, 50V, Rad; Capacitance Vishay - 84Y5934 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X0U, 1Uf, 50V, Rad; Capacitance Vishay
84Y5934
Capacitor, Mlcc, X0U, 1Uf, 50V, Rad; Capacitance Vishay 84Y5934
CAPACITOR, MLCC, X0U, 1UF, 50V, RAD; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X0U; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR, MLCC, X0U, 1UF, 50V, RAD; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X0U; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-K105K20X0UF63H5H-ND 1220702 84Y5934
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor, Mlcc, X0U, 1Uf, 50V, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Radial Leaded
Applications Automotive Automotive
Operating Temperature -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226UVG020MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701264 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details