Vishay Intertechnology, Inc. Ceramic Capacitors K104Z15Y5VF5UL2

Description
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K104Z15Y5VF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K104Z15Y5VF5UL2-ND
Ceramic Capacitors K104Z15Y5VF5UL2-ND
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
Capacitor,ceramic,100000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay - 92K1250 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay
92K1250
Capacitor,ceramic,100000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay 92K1250
Capacitor,Ceramic,10 0000pF,50VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC

Capacitor,Ceramic,100000pF,50VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K104Z15Y5VF5UL2-ND 92K1250
Product Name Ceramic Capacitors Capacitor,ceramic,100000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers