Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors K104Z15Y5VF5TL2

Description
Win Source Part Number: 1360102-K104Z15Y5VF5 TL2 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: Mono-Kap™ K Package: Tape & Reel (TR) Product Status: Last Time Buy Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 0.1 µF Tolerance: -20%, +80% Voltage - Rated: 50V Applications: General Purpose Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm) Height - Seated (Max): 0.220" (5.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5V (F) Lead Style: Straight
Request a Quote Datasheet
Description
Win Source Part Number: 1360102-K104Z15Y5VF5 TL2 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: Mono-Kap™ K Package: Tape & Reel (TR) Product Status: Last Time Buy Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 0.1 µF Tolerance: -20%, +80% Voltage - Rated: 50V Applications: General Purpose Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm) Height - Seated (Max): 0.220" (5.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5V (F) Lead Style: Straight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1360102-K104Z15Y5VF5TL2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360102-K104Z15Y5VF5TL2
Capacitors - Ceramic Capacitors 1360102-K104Z15Y5VF5TL2
Win Source Part Number: 1360102-K104Z15Y5VF5 TL2 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: Mono-Kap™ K Package: Tape & Reel (TR) Product Status: Last Time Buy Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 0.1 µF Tolerance: -20%, +80% Voltage - Rated: 50V Applications: General Purpose Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm) Height - Seated (Max): 0.220" (5.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5V (F) Lead Style: Straight

Win Source Part Number: 1360102-K104Z15Y5VF5TL2
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Mono-Kap™ K
Package: Tape & Reel (TR)
Product Status: Last Time Buy
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 0.1 µF
Tolerance: -20%, +80%
Voltage - Rated: 50V
Applications: General Purpose
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm)
Height - Seated (Max): 0.220" (5.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5V (F)
Lead Style: Straight

Buy Now Datasheet
Singapore, Singapore
Through-Hole 0.1uF 50V Capacitor
60-K104Z15Y5VF5TL2
Through-Hole 0.1uF 50V Capacitor 60-K104Z15Y5VF5TL2
Cap Ceramic 0.1uF 50V Y5V Radial Through Hole Product overview: K104Z15Y5VF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104Z15Y5VF5TL2 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 50V Y5V Radial Through Hole Product overview: K104Z15Y5VF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104Z15Y5VF5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC1160TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1160TR-ND
Ceramic Capacitors BC1160TR-ND
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
Ceramic Capacitor 0.1Uf, 50V, Y5V, +80, -20%, Radial; Capacitance Vishay - 95C0981 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, Y5V, +80, -20%, Radial; Capacitance Vishay
95C0981
Ceramic Capacitor 0.1Uf, 50V, Y5V, +80, -20%, Radial; Capacitance Vishay 95C0981
CERAMIC CAPACITOR 0.1UF, 50V, Y5V, +80, -20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:2.5mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, Y5V, +80, -20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:2.5mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 50V, Y5V, +80, -20%, Radial, Full Reel; Capacitance Vishay - 27X7697 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, Y5V, +80, -20%, Radial, Full Reel; Capacitance Vishay
27X7697
Ceramic Capacitor 0.1Uf, 50V, Y5V, +80, -20%, Radial, Full Reel; Capacitance Vishay 27X7697
CERAMIC CAPACITOR 0.1UF, 50V, Y5V, +80, -20%, RADIAL, FULL REEL; Capacitance:0.1?F; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:2.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, Y5V, +80, -20%, RADIAL, FULL REEL; Capacitance:0.1?F; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - K104Z15Y5VF5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K104Z15Y5VF5TL2
Ceramic Capacitors K104Z15Y5VF5TL2
CAP CER 0.1UF 50V Y5V RADIAL

CAP CER 0.1UF 50V Y5V RADIAL

Supplier's Site Datasheet
CAPACITOR; CERAMIC; .1CAP UF; TOL+80%/-20% ; RADIAL; VOL-RTG 50V;LEAD SPACE 2.5M - 70122935 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; CERAMIC; .1CAP UF; TOL+80%/-20% ; RADIAL; VOL-RTG 50V;LEAD SPACE 2.5M
70122935
CAPACITOR; CERAMIC; .1CAP UF; TOL+80%/-20% ; RADIAL; VOL-RTG 50V;LEAD SPACE 2.5M 70122935
Dipped Radial Multilayer Ceramic Capacitor Capacitance Range 100 pF to 1 μF Voltage Range: 50 VDC to 100 VDC X7R Dielectric

  • Dipped Radial Multilayer Ceramic Capacitor
  • Capacitance Range 100 pF to 1 μF
  • Voltage Range: 50 VDC to 100 VDC
  • X7R Dielectric
Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
K104Z15Y5VF5TL2
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded K104Z15Y5VF5TL2
-20%~+80% 50V 100nF Y5V Plugin Multilayer Ceramic Capacitors MLCC - Leaded ROHS

-20%~+80% 50V 100nF Y5V Plugin Multilayer Ceramic Capacitors MLCC - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1360102-K104Z15Y5VF5TL2 60-K104Z15Y5VF5TL2 BC1160TR-ND 95C0981 27X7697 K104Z15Y5VF5TL2 70122935 K104Z15Y5VF5TL2
Product Name Capacitors - Ceramic Capacitors Through-Hole 0.1uF 50V Capacitor Ceramic Capacitors Ceramic Capacitor 0.1Uf, 50V, Y5V, +80, -20%, Radial; Capacitance Vishay Ceramic Capacitor 0.1Uf, 50V, Y5V, +80, -20%, Radial, Full Reel; Capacitance Vishay Ceramic Capacitors CAPACITOR; CERAMIC; .1CAP UF; TOL+80%/-20% ; RADIAL; VOL-RTG 50V;LEAD SPACE 2.5M Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %)
WVDC 50 volts 100 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details