Vishay Intertechnology, Inc. Ceramic Capacitors K104Z15Y5VF5TH5

Description
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1165TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1165TR-ND
Ceramic Capacitors BC1165TR-ND
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
Ceramic Capacitors - BC1165CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1165CT-ND
Ceramic Capacitors BC1165CT-ND
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1123551-K104Z15Y5VF5TH5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1123551-K104Z15Y5VF5TH5
Capacitors - Ceramic Capacitors 1123551-K104Z15Y5VF5TH5
Win Source Part Number: 1123551-K104Z15Y5VF5 TH5 Category: Capacitors>Ceramic Capacitors Series: Mono-Kap™ K Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Height - Seated (Max): 0.260" (6.60mm) Standard Package: 4,000 Capacitance: 0.1 µF Tolerance: -20%, +80% Voltage - Rated: 50V Temperature Coefficient: Y5V (F) Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm) Alternative Parts (Cross-Reference): K104Z15Y5VF5TH5.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC1165CT-NDR,2252365 10104,BC1165TR-NDR,B C1165TR,2252-365-101 04,BC1165CT

Win Source Part Number: 1123551-K104Z15Y5VF5TH5
Category: Capacitors>Ceramic Capacitors
Series: Mono-Kap™ K
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Height - Seated (Max): 0.260" (6.60mm)
Standard Package: 4,000
Capacitance: 0.1 µF
Tolerance: -20%, +80%
Voltage - Rated: 50V
Temperature Coefficient: Y5V (F)
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm)
Alternative Parts (Cross-Reference): K104Z15Y5VF5TH5.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC1165CT-NDR,225236510104,BC1165TR-NDR,BC1165TR,2252-365-10104,BC1165CT

Buy Now Datasheet
Singapore, Singapore
100nF 50V Capacitor
60-K104Z15Y5VF5TH5
100nF 50V Capacitor 60-K104Z15Y5VF5TH5
Ceramic Capacitor 100nF 50V Y5V Radial 5mm T/R Product overview: K104Z15Y5VF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104Z15Y5VF5TH5 can be used for catalog matching and distributor lookup.

Ceramic Capacitor 100nF 50V Y5V Radial 5mm T/R Product overview: K104Z15Y5VF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104Z15Y5VF5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - K104Z15Y5VF5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K104Z15Y5VF5TH5
Ceramic Capacitors K104Z15Y5VF5TH5
CAP CER 0.1UF 50V Y5V RADIAL

CAP CER 0.1UF 50V Y5V RADIAL

Supplier's Site Datasheet
CAPACITOR; CERAMIC; CAP .1UF; TOL+80%/-20% ; RADIAL; VOL-RTG 50V;LEAD SPACE 5.0M - 70122956 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; CERAMIC; CAP .1UF; TOL+80%/-20% ; RADIAL; VOL-RTG 50V;LEAD SPACE 5.0M
70122956
CAPACITOR; CERAMIC; CAP .1UF; TOL+80%/-20% ; RADIAL; VOL-RTG 50V;LEAD SPACE 5.0M 70122956
Dipped Radial Multilayer Ceramic Capacitor Capacitance Range 100 pF to 1 μF Voltage Range: 50 VDC to 100 VDC X7R Dielectric

  • Dipped Radial Multilayer Ceramic Capacitor
  • Capacitance Range 100 pF to 1 μF
  • Voltage Range: 50 VDC to 100 VDC
  • X7R Dielectric
Supplier's Site
Ceramic Capacitor 0.1Uf, 50V, Y5V, +80, -20%, Radial; Capacitance Vishay - 95C0980 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, Y5V, +80, -20%, Radial; Capacitance Vishay
95C0980
Ceramic Capacitor 0.1Uf, 50V, Y5V, +80, -20%, Radial; Capacitance Vishay 95C0980
CERAMIC CAPACITOR 0.1UF, 50V, Y5V, +80, -20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, Y5V, +80, -20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 50V, Y5V, +80, -20%, Radial, Full Reel; Capacitance Vishay - 27X7696 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, Y5V, +80, -20%, Radial, Full Reel; Capacitance Vishay
27X7696
Ceramic Capacitor 0.1Uf, 50V, Y5V, +80, -20%, Radial, Full Reel; Capacitance Vishay 27X7696
CERAMIC CAPACITOR 0.1UF, 50V, Y5V, +80, -20%, RADIAL, FULL REEL; Capacitance:0.1?F; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, Y5V, +80, -20%, RADIAL, FULL REEL; Capacitance:0.1?F; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 50V, Mlcc, Radial Rohs Compliant Vishay - 69AH0510 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, Radial Rohs Compliant Vishay
69AH0510
Cap, 0.1Uf, 50V, Mlcc, Radial Rohs Compliant Vishay 69AH0510
CAP, 0.1UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC1165TR-ND 1123551-K104Z15Y5VF5TH5 60-K104Z15Y5VF5TH5 K104Z15Y5VF5TH5 70122956 95C0980 27X7696 69AH0510
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 100nF 50V Capacitor Ceramic Capacitors CAPACITOR; CERAMIC; CAP .1UF; TOL+80%/-20% ; RADIAL; VOL-RTG 50V;LEAD SPACE 5.0M Ceramic Capacitor 0.1Uf, 50V, Y5V, +80, -20%, Radial; Capacitance Vishay Ceramic Capacitor 0.1Uf, 50V, Y5V, +80, -20%, Radial, Full Reel; Capacitance Vishay Cap, 0.1Uf, 50V, Mlcc, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details