Vishay Intertechnology, Inc. Ceramic Capacitors K104Z15Y5VE5TL2

Description
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1148TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1148TR-ND
Ceramic Capacitors BC1148TR-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) Radial

0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
Ceramic Capacitors - BC1148CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1148CT-ND
Ceramic Capacitors BC1148CT-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) Radial

0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
Singapore, Singapore
100nF 25V Capacitor
60-K104Z15Y5VE5TL2
100nF 25V Capacitor 60-K104Z15Y5VE5TL2
Ceramic Cap 100nF 25V Y5V Radial 2.5mm T/R Product overview: K104Z15Y5VE5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104Z15Y5VE5TL2 can be used for catalog matching and distributor lookup.

Ceramic Cap 100nF 25V Y5V Radial 2.5mm T/R Product overview: K104Z15Y5VE5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104Z15Y5VE5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - K104Z15Y5VE5TL2 - 922452-K104Z15Y5VE5TL2 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - K104Z15Y5VE5TL2
922452-K104Z15Y5VE5TL2
Ceramic Capacitors - K104Z15Y5VE5TL2 922452-K104Z15Y5VE5TL2
Manufacturer: Vishay Win Source Part Number: 922452-K104Z15Y5VE5T L2 Series: Mono-Kap™ K Operating Temperature Range: -30°C ~ 85°C Features: -20%, +80% 25V Ceramic Capacitor Y5V (F) Radial Package: Radial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: BC1148CT, BC1148TR, BC1148CT-NDR, 2252-362-02104, 225236202104, BC1148TR-NDR

Manufacturer: Vishay
Win Source Part Number: 922452-K104Z15Y5VE5TL2
Series: Mono-Kap™ K
Operating Temperature Range: -30°C ~ 85°C
Features: -20%, +80% 25V Ceramic Capacitor Y5V (F) Radial
Package: Radial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: BC1148CT, BC1148TR, BC1148CT-NDR, 2252-362-02104, 225236202104, BC1148TR-NDR

Buy Now Datasheet
Ceramic Capacitor 0.1Uf, 25V, Y5V, +80, -20%, Radial; Capacitance Vishay - 95C0979 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 25V, Y5V, +80, -20%, Radial; Capacitance Vishay
95C0979
Ceramic Capacitor 0.1Uf, 25V, Y5V, +80, -20%, Radial; Capacitance Vishay 95C0979
CERAMIC CAPACITOR 0.1UF, 25V, Y5V, +80, -20%, RADIAL; Capacitance:0.1µF; Voltage(DC):25V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:2.5mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 25V, Y5V, +80, -20%, RADIAL; Capacitance:0.1µF; Voltage(DC):25V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:2.5mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 25V, Y5V, +80, -20%, Radial, Full Reel; Capacitance Vishay - 27X7695 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 25V, Y5V, +80, -20%, Radial, Full Reel; Capacitance Vishay
27X7695
Ceramic Capacitor 0.1Uf, 25V, Y5V, +80, -20%, Radial, Full Reel; Capacitance Vishay 27X7695
CERAMIC CAPACITOR 0.1UF, 25V, Y5V, +80, -20%, RADIAL, FULL REEL; Capacitance:0.1?F; Voltage(DC):25V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:2.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 25V, Y5V, +80, -20%, RADIAL, FULL REEL; Capacitance:0.1?F; Voltage(DC):25V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; CERAMIC; CAP .1UF; TOL+80%/-20% ; RADIAL; VOL-RTG 25V;LEAD SPACE 2.5M - 70122932 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; CERAMIC; CAP .1UF; TOL+80%/-20% ; RADIAL; VOL-RTG 25V;LEAD SPACE 2.5M
70122932
CAPACITOR; CERAMIC; CAP .1UF; TOL+80%/-20% ; RADIAL; VOL-RTG 25V;LEAD SPACE 2.5M 70122932
Dipped Radial Multilayer Ceramic Capacitor Capacitance Range 100 pF to 1 μF Voltage Range: 50 VDC to 100 VDC X7R Dielectric

  • Dipped Radial Multilayer Ceramic Capacitor
  • Capacitance Range 100 pF to 1 μF
  • Voltage Range: 50 VDC to 100 VDC
  • X7R Dielectric
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC1148TR-ND 60-K104Z15Y5VE5TL2 922452-K104Z15Y5VE5TL2 95C0979 27X7695 70122932
Product Name Ceramic Capacitors 100nF 25V Capacitor Ceramic Capacitors - K104Z15Y5VE5TL2 Ceramic Capacitor 0.1Uf, 25V, Y5V, +80, -20%, Radial; Capacitance Vishay Ceramic Capacitor 0.1Uf, 25V, Y5V, +80, -20%, Radial, Full Reel; Capacitance Vishay CAPACITOR; CERAMIC; CAP .1UF; TOL+80%/-20% ; RADIAL; VOL-RTG 25V;LEAD SPACE 2.5M
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers