Vishay Intertechnology, Inc. Ceramic Capacitors K104Z15Y5VE5TH5

Description
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1154TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1154TR-ND
Ceramic Capacitors BC1154TR-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) Radial

0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
Ceramic Capacitors - BC1154CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1154CT-ND
Ceramic Capacitors BC1154CT-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) Radial

0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
CAPACITOR; CERAMIC; CAP .1UF; TOL+80%/-20% ; RADIAL; VOL-RTG 25V;LEAD SPACE 5.0M - 70122941 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; CERAMIC; CAP .1UF; TOL+80%/-20% ; RADIAL; VOL-RTG 25V;LEAD SPACE 5.0M
70122941
CAPACITOR; CERAMIC; CAP .1UF; TOL+80%/-20% ; RADIAL; VOL-RTG 25V;LEAD SPACE 5.0M 70122941
Dipped Radial Multilayer Ceramic Capacitor Capacitance Range 100 pF to 1 μF Voltage Range: 50 VDC to 100 VDC X7R Dielectric

  • Dipped Radial Multilayer Ceramic Capacitor
  • Capacitance Range 100 pF to 1 μF
  • Voltage Range: 50 VDC to 100 VDC
  • X7R Dielectric
Supplier's Site
Ceramic Capacitor 0.1Uf, 25V, Y5V, +80, -20%, Radial; Capacitance Vishay - 95C0978 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 25V, Y5V, +80, -20%, Radial; Capacitance Vishay
95C0978
Ceramic Capacitor 0.1Uf, 25V, Y5V, +80, -20%, Radial; Capacitance Vishay 95C0978
CERAMIC CAPACITOR 0.1UF, 25V, Y5V, +80, -20%, RADIAL; Capacitance:0.1µF; Voltage(DC):25V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 25V, Y5V, +80, -20%, RADIAL; Capacitance:0.1µF; Voltage(DC):25V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 25V, Y5V, +80, -20%, Radial, Full Reel; Capacitance Vishay - 27X7694 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 25V, Y5V, +80, -20%, Radial, Full Reel; Capacitance Vishay
27X7694
Ceramic Capacitor 0.1Uf, 25V, Y5V, +80, -20%, Radial, Full Reel; Capacitance Vishay 27X7694
CERAMIC CAPACITOR 0.1UF, 25V, Y5V, +80, -20%, RADIAL, FULL REEL; Capacitance:0.1?F; Voltage(DC):25V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 25V, Y5V, +80, -20%, RADIAL, FULL REEL; Capacitance:0.1?F; Voltage(DC):25V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1154TR-ND 70122941 95C0978 27X7694
Product Name Ceramic Capacitors CAPACITOR; CERAMIC; CAP .1UF; TOL+80%/-20% ; RADIAL; VOL-RTG 25V;LEAD SPACE 5.0M Ceramic Capacitor 0.1Uf, 25V, Y5V, +80, -20%, Radial; Capacitance Vishay Ceramic Capacitor 0.1Uf, 25V, Y5V, +80, -20%, Radial, Full Reel; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021354 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers