0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
K 50V 100NF -20% Y5V AMMO E3
CAP CER 0.1UF 50V Y5V RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | K104Z10Y5VF5UL2-ND | 92K1245 | K104Z10Y5VF5UL2 |
| Product Name | Ceramic Capacitors | K 50V 100Nf -20% Y5V Ammo E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF |