Vishay Intertechnology, Inc. Ceramic Capacitors K104Z10Y5VF5TH5

Description
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K104Z10Y5VF5TH5CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K104Z10Y5VF5TH5CT-ND
Ceramic Capacitors 56-K104Z10Y5VF5TH5CT-ND
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
Ceramic Capacitors - 56-K104Z10Y5VF5TH5TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K104Z10Y5VF5TH5TR-ND
Ceramic Capacitors 56-K104Z10Y5VF5TH5TR-ND
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
Ceramic Capacitors - K104Z10Y5VF5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K104Z10Y5VF5TH5
Ceramic Capacitors K104Z10Y5VF5TH5
CAP CER 0.1UF 50V Y5V RADIAL

CAP CER 0.1UF 50V Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 56-K104Z10Y5VF5TH5CT-ND K104Z10Y5VF5TH5
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Film Capacitors - 2002-105MPR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details