0.1µF ±20% 100V Ceramic Capacitor X7R Radial
K 100V 100NF ± 20 % X7R AMMO E3
CAP CER 0.1UF 100V X7R RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | K104M20X7RH5UL2-ND | 92K1236 | K104M20X7RH5UL2 |
| Product Name | Ceramic Capacitors | K 100V 100Nf ± 20 % X7R Ammo E3 Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF |