Vishay Intertechnology, Inc. Ceramic Capacitors K104M20X7RH53L2

Description
0.1µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K104M20X7RH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K104M20X7RH53L2-ND
Ceramic Capacitors K104M20X7RH53L2-ND
0.1µF ±20% 100V Ceramic Capacitor X7R Radial

0.1µF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.1uF 100V Capacitor
60-K104M20X7RH53L2
0.1uF 100V Capacitor 60-K104M20X7RH53L2
Capacitor Ceramic 0.1uF 100V X7R 20% Radial MLCC Product overview: K104M20X7RH53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104M20X7RH53L2 can be used for catalog matching and distributor lookup.

Capacitor Ceramic 0.1uF 100V X7R 20% Radial MLCC Product overview: K104M20X7RH53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104M20X7RH53L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 0.1Uf, 100V, X7R, 20%, Rad; Capacitance Vishay - 92K1240 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf, 100V, X7R, 20%, Rad; Capacitance Vishay
92K1240
Capacitor Ceramic 0.1Uf, 100V, X7R, 20%, Rad; Capacitance Vishay 92K1240
CAPACITOR CERAMIC 0.1UF, 100V, X7R, 20%, RAD; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.1UF, 100V, X7R, 20%, RAD; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K104M20X7RH53L2-ND 60-K104M20X7RH53L2 92K1240
Product Name Ceramic Capacitors 0.1uF 100V Capacitor Capacitor Ceramic 0.1Uf, 100V, X7R, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitor, Ceramic;0.47uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186307 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers