Vishay Intertechnology, Inc. Ceramic Capacitors K104M15X7RF5WH5

Description
0.1µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K104M15X7RF5WH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K104M15X7RF5WH5-ND
Ceramic Capacitors K104M15X7RF5WH5-ND
0.1µF ±20% 50V Ceramic Capacitor X7R Radial

0.1µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 100Nf ±20% X7R Ammo E3 Vishay - 21M7611 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 100Nf ±20% X7R Ammo E3 Vishay
21M7611
K 50V 100Nf ±20% X7R Ammo E3 Vishay 21M7611
K 50V 100NF ±20% X7R AMMO E3

K 50V 100NF ±20% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K104M15X7RF5WH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K104M15X7RF5WH5
Capacitors - Ceramic Capacitors K104M15X7RF5WH5
CAP CER 0.1UF 50V X7R RADIAL

CAP CER 0.1UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K104M15X7RF5WH5-ND 21M7611 K104M15X7RF5WH5
Product Name Ceramic Capacitors K 50V 100Nf ±20% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C102J1RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details