Vishay Intertechnology, Inc. Ceramic Capacitors K104M15X7RF5UK2

Description
0.1µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K104M15X7RF5UK2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K104M15X7RF5UK2-ND
Ceramic Capacitors K104M15X7RF5UK2-ND
0.1µF ±20% 50V Ceramic Capacitor X7R Radial

0.1µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 100Nf ± 20 % X7R Ammo E3 Vishay - 92K1227 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 100Nf ± 20 % X7R Ammo E3 Vishay
92K1227
K 50V 100Nf ± 20 % X7R Ammo E3 Vishay 92K1227
K 50V 100NF ± 20 % X7R AMMO E3

K 50V 100NF ± 20 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K104M15X7RF5UK2-ND 92K1227
Product Name Ceramic Capacitors K 50V 100Nf ± 20 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX563K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers