Vishay Precision Group Ceramic Capacitors K104M15X7RF5TL2

Description
0.1µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K104M15X7RF5TL2CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K104M15X7RF5TL2CT-ND
Ceramic Capacitors 56-K104M15X7RF5TL2CT-ND
0.1µF ±20% 50V Ceramic Capacitor X7R Radial

0.1µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 56-K104M15X7RF5TL2TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K104M15X7RF5TL2TR-ND
Ceramic Capacitors 56-K104M15X7RF5TL2TR-ND
0.1µF ±20% 50V Ceramic Capacitor X7R Radial

0.1µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.1uF 50V Capacitor
60-K104M15X7RF5TL2
0.1uF 50V Capacitor 60-K104M15X7RF5TL2
Radial Ceramic Cap 0.1uF 50V X7R 20% 2.5mm Pitch Product overview: K104M15X7RF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104M15X7RF5TL2 can be used for catalog matching and distributor lookup.

Radial Ceramic Cap 0.1uF 50V X7R 20% 2.5mm Pitch Product overview: K104M15X7RF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104M15X7RF5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAPACITOR;CERAMIC;CAP .1UF; TOL+-20%;RADIAL ;VOL-RTG 50V; LEAD SPACE .1 - 70123025 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;CERAMIC;CAP .1UF; TOL+-20%;RADIAL ;VOL-RTG 50V; LEAD SPACE .1
70123025
CAPACITOR;CERAMIC;CAP .1UF; TOL+-20%;RADIAL ;VOL-RTG 50V; LEAD SPACE .1 70123025
Dipped Radial Multilayer Ceramic Capacitor Capacitance Range 100 pF to 1 μF Voltage Range: 50 VDC to 100 VDC X7R Dielectric

  • Dipped Radial Multilayer Ceramic Capacitor
  • Capacitance Range 100 pF to 1 μF
  • Voltage Range: 50 VDC to 100 VDC
  • X7R Dielectric
Supplier's Site
Ceramic Capacitors - K104M15X7RF5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K104M15X7RF5TL2
Ceramic Capacitors K104M15X7RF5TL2
CAP CER 0.1UF 50V X7R RADIAL

CAP CER 0.1UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-K104M15X7RF5TL2CT-ND 60-K104M15X7RF5TL2 70123025 K104M15X7RF5TL2
Product Name Ceramic Capacitors 0.1uF 50V Capacitor CAPACITOR;CERAMIC;CAP .1UF; TOL+-20%;RADIAL ;VOL-RTG 50V; LEAD SPACE .1 Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details