Vishay Intertechnology, Inc. Ceramic Capacitors K104M15X7RF5TH5

Description
0.1µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K104M15X7RF5TH5CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K104M15X7RF5TH5CT-ND
Ceramic Capacitors 56-K104M15X7RF5TH5CT-ND
0.1µF ±20% 50V Ceramic Capacitor X7R Radial

0.1µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 56-K104M15X7RF5TH5TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K104M15X7RF5TH5TR-ND
Ceramic Capacitors 56-K104M15X7RF5TH5TR-ND
0.1µF ±20% 50V Ceramic Capacitor X7R Radial

0.1µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.1uF 50V Capacitor
60-K104M15X7RF5TH5
0.1uF 50V Capacitor 60-K104M15X7RF5TH5
Capacitor Ceramic 0.1uF 50V X7R Radial 5mm T/R Product overview: K104M15X7RF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104M15X7RF5TH5 can be used for catalog matching and distributor lookup.

Capacitor Ceramic 0.1uF 50V X7R Radial 5mm T/R Product overview: K104M15X7RF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104M15X7RF5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - K104M15X7RF5TH5 - 800689-K104M15X7RF5TH5 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - K104M15X7RF5TH5
800689-K104M15X7RF5TH5
Ceramic Capacitors - K104M15X7RF5TH5 800689-K104M15X7RF5TH5
Manufacturer: Vishay BC Components Win Source Part Number: 800689-K104M15X7RF5T H5 Packaging: Reel Mounting Style: Through Hole Applications: Use For General Capacitance: 0.1μF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm) Manufacturer Package: Radial Height - Seated (Maximum): 0.260" (6.60mm) Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay BC Components
Win Source Part Number: 800689-K104M15X7RF5TH5
Packaging: Reel
Mounting Style: Through Hole
Applications: Use For General
Capacitance: 0.1μF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm)
Manufacturer Package: Radial
Height - Seated (Maximum): 0.260" (6.60mm)
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 56-K104M15X7RF5TH5CT-ND 60-K104M15X7RF5TH5 800689-K104M15X7RF5TH5
Product Name Ceramic Capacitors 0.1uF 50V Capacitor Ceramic Capacitors - K104M15X7RF5TH5
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R104M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers