Vishay Precision Group MLCCs - Multilayer Ceramic Capacitors K104M15X7RF53L2

Description
Capacitor MLCC Radial Leaded K 50V 100N
Request a Quote Datasheet
Description
Capacitor MLCC Radial Leaded K 50V 100N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1816520 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1816520
MLCCs - Multilayer Ceramic Capacitors 1816520
Capacitor MLCC Radial Leaded K 50V 100N

Capacitor MLCC Radial Leaded K 50V 100N

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1816508 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1816508
MLCCs - Multilayer Ceramic Capacitors 1816508
Capacitor MLCC Radial Leaded K 50V 100N

Capacitor MLCC Radial Leaded K 50V 100N

Supplier's Site
Singapore, Singapore
0.1uF 50V Capacitor
60-K104M15X7RF53L2
0.1uF 50V Capacitor 60-K104M15X7RF53L2
Cap Ceramic 0.1uF 50V X7R 20% Radial 2.5mm Product overview: K104M15X7RF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104M15X7RF53L2 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 50V X7R 20% Radial 2.5mm Product overview: K104M15X7RF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104M15X7RF53L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC5142-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5142-ND
Ceramic Capacitors BC5142-ND
0.1µF ±20% 50V Ceramic Capacitor X7R Radial

0.1µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360077-K104M15X7RF53L2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360077-K104M15X7RF53L2
Capacitors - Ceramic Capacitors 1360077-K104M15X7RF53L2
Win Source Part Number: 1360077-K104M15X7RF5 3L2 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: Mono-Kap™ K Package: Bulk Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 50V Applications: General Purpose Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm) Height - Seated (Max): 0.220" (5.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Lead Style: Straight

Win Source Part Number: 1360077-K104M15X7RF53L2
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Mono-Kap™ K
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 0.1 µF
Tolerance: ±20%
Voltage - Rated: 50V
Applications: General Purpose
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm)
Height - Seated (Max): 0.220" (5.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Lead Style: Straight

Buy Now Datasheet
Ceramic Capacitor 0.1Uf, 50V, X7R, 20%, Radial; Capacitance Vishay - 87H9132 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, X7R, 20%, Radial; Capacitance Vishay
87H9132
Ceramic Capacitor 0.1Uf, 50V, X7R, 20%, Radial; Capacitance Vishay 87H9132
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, X7R, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - K104M15X7RF53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K104M15X7RF53L2
Ceramic Capacitors K104M15X7RF53L2
CAP CER 0.1UF 50V X7R RADIAL

CAP CER 0.1UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1816520 60-K104M15X7RF53L2 BC5142-ND 1360077-K104M15X7RF53L2 87H9132 K104M15X7RF53L2
Product Name MLCCs - Multilayer Ceramic Capacitors 0.1uF 50V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 0.1Uf, 50V, X7R, 20%, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications Automotive General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17CF151K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details