The Vishay 0.1 µF, 200V MLCC radial capacitor is AEC-Q200 qualified, making it suitable for automotive applications. It features a high reliability multilayer ceramic construction with a wet build process and can operate at temperatures up to 160 °C. The capacitor has a capacitance tolerance of ± 10% and is compliant with the RoHS directive. It is designed for radial mounting and is available with crimp or straight lead styles, with a lead spacing of either 2.5 mm or 5.0 mm. The insulation resistance is rated at 100 GΩ or 1000 OcF, whichever is less, at the rated voltage. The product is marked according to EIA 198 standards, indicating capacitance value and tolerance. This component is suitable for applications requiring compact size and high capacitance.
K 200V 100nF +-10% X7R BULK Green Auto
K 200V 100nF +-10% X7R BULK Green Auto
0.1µF ±10% 200V Ceramic Capacitor X7R Radial
CAP, 0.1UF, 200V, MLCC, RADIAL ROHS COMPLIANT: YES
K 200V 100NF 10% X7R BULK GREEN
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2107800 | 56-K104K20X7RK53H5G-ND | 92AH5355 | K104K20X7RK53H5G |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Cap, 0.1Uf, 200V, Mlcc, Radial Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Technology | Multilayer | Film Capacitors | ||
| Applications | Automotive | Automotive | Automotive | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 C (-67 F) | -55 to 160 C (-67 to 320 F) | -55 to 160 C (-67 to 320 F) |