Vishay Intertechnology, Inc. MLCCs - Multilayer Ceramic Capacitors K104K20X7RH53L2

Description
Capacitor MLCC Radial K 100V 100NF +- 10
Request a Quote
Description
Capacitor MLCC Radial K 100V 100NF +- 10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1360135-K104K20X7RH53L2 is a radial leaded multilayer ceramic capacitor designed for general-purpose applications. It features a capacitance of 0.1 µF with a tolerance of ±10%. The rated voltage for this capacitor is 100V, and it operates within a temperature range of -55°C to +125°C. The capacitor is constructed with a temperature coefficient of X7R, which provides stable capacitance over varying temperatures. It has a lead spacing of 2.5 mm and is suitable for through-hole mounting. The component dimensions are 5.00 mm in length and 3.20 mm in width, with a maximum seated height of 6.60 mm. This capacitor is bulk packaged and is classified as REACH unaffected.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1360135-K104K20X7RH53L2 is a radial leaded multilayer ceramic capacitor designed for general-purpose applications. It features a capacitance of 0.1 µF with a tolerance of ±10%. The rated voltage for this capacitor is 100V, and it operates within a temperature range of -55°C to +125°C. The capacitor is constructed with a temperature coefficient of X7R, which provides stable capacitance over varying temperatures. It has a lead spacing of 2.5 mm and is suitable for through-hole mounting. The component dimensions are 5.00 mm in length and 3.20 mm in width, with a maximum seated height of 6.60 mm. This capacitor is bulk packaged and is classified as REACH unaffected.

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2010020 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2010020
MLCCs - Multilayer Ceramic Capacitors 2010020
Capacitor MLCC Radial K 100V 100NF +- 10

Capacitor MLCC Radial K 100V 100NF +- 10

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2010020P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2010020P
MLCCs - Multilayer Ceramic Capacitors 2010020P
Capacitor MLCC Radial K 100V 100NF +- 10

Capacitor MLCC Radial K 100V 100NF +- 10

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2010019 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2010019
MLCCs - Multilayer Ceramic Capacitors 2010019
Capacitor MLCC Radial K 100V 100NF +- 10

Capacitor MLCC Radial K 100V 100NF +- 10

Supplier's Site
Singapore, Singapore
0.1uF 100V Capacitor
60-K104K20X7RH53L2
0.1uF 100V Capacitor 60-K104K20X7RH53L2
Cap Ceramic 0.1uF 100V X7R 10% Radial 2.5mm Product overview: K104K20X7RH53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K20X7RH53L2 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 100V X7R 10% Radial 2.5mm Product overview: K104K20X7RH53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K20X7RH53L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC5141-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5141-ND
Ceramic Capacitors BC5141-ND
0.1µF ±10% 100V Ceramic Capacitor X7R Radial

0.1µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360135-K104K20X7RH53L2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360135-K104K20X7RH53L2
Capacitors - Ceramic Capacitors 1360135-K104K20X7RH53L2
Win Source Part Number: 1360135-K104K20X7RH5 3L2 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: Mono-Kap™ K Package: Bulk Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 100V Applications: General Purpose Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.260" (6.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Lead Style: Straight

Win Source Part Number: 1360135-K104K20X7RH53L2
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Mono-Kap™ K
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 100V
Applications: General Purpose
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.260" (6.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Lead Style: Straight

Buy Now Datasheet
Ceramic Capacitors - K104K20X7RH53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K104K20X7RH53L2
Ceramic Capacitors K104K20X7RH53L2
CAP CER 0.1UF 100V X7R RADIAL

CAP CER 0.1UF 100V X7R RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial; Capacitance Vishay - 93K3283 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial; Capacitance Vishay
93K3283
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial; Capacitance Vishay 93K3283
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2010020 2010019 60-K104K20X7RH53L2 BC5141-ND 1360135-K104K20X7RH53L2 K104K20X7RH53L2 93K3283
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.1uF 100V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive General Purpose General Purpose
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157GXX004MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details