Vishay Precision Group 0.1UF 50V Capacitor K104K15X7RF5TH5V

Description
CAP CER 0.1UF 50V X7R RADIAL Product overview: K104K15X7RF5TH5V from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K15X7RF5TH5V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 50V X7R RADIAL Product overview: K104K15X7RF5TH5V from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K15X7RF5TH5V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 50V Capacitor
60-K104K15X7RF5TH5V
0.1UF 50V Capacitor 60-K104K15X7RF5TH5V
CAP CER 0.1UF 50V X7R RADIAL Product overview: K104K15X7RF5TH5V from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K15X7RF5TH5V can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X7R RADIAL Product overview: K104K15X7RF5TH5V from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K15X7RF5TH5V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7368839P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7368839P
MLCCs - Multilayer Ceramic Capacitors 7368839P
Radial Ceramic capacitor 100nF 50Vdc

Radial Ceramic capacitor 100nF 50Vdc

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7368839 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7368839
MLCCs - Multilayer Ceramic Capacitors 7368839
Radial Ceramic capacitor 100nF 50Vdc

Radial Ceramic capacitor 100nF 50Vdc

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1727407 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1727407
MLCCs - Multilayer Ceramic Capacitors 1727407
Radial Ceramic capacitor 100nF 50Vdc

Radial Ceramic capacitor 100nF 50Vdc

Supplier's Site
Ceramic Capacitors - 56-K104K15X7RF5TH5VCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K104K15X7RF5TH5VCT-ND
Ceramic Capacitors 56-K104K15X7RF5TH5VCT-ND
CAP CER 0.1UF 50V X7R RADIAL

CAP CER 0.1UF 50V X7R RADIAL

Buy Now Datasheet
Ceramic Capacitors - 56-K104K15X7RF5TH5VTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K104K15X7RF5TH5VTR-ND
Ceramic Capacitors 56-K104K15X7RF5TH5VTR-ND
CAP CER 0.1UF 50V X7R RADIAL

CAP CER 0.1UF 50V X7R RADIAL

Buy Now Datasheet
Multilayer Ceramic Capacitor, Mono-Kap Series, 0.1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Vishay - 55T0310 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mono-Kap Series, 0.1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Vishay
55T0310
Multilayer Ceramic Capacitor, Mono-Kap Series, 0.1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Vishay 55T0310
Multilayer Ceramic Capacitor, Mono-Kap Series, 0.1 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Mono-Kap Series, 0.1 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - K104K15X7RF5TH5V - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K104K15X7RF5TH5V
Ceramic Capacitors K104K15X7RF5TH5V
CAP CER 0.1UF 50V X7R RADIAL

CAP CER 0.1UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-K104K15X7RF5TH5V 7368839P 7368839 56-K104K15X7RF5TH5VCT-ND 55T0310 K104K15X7RF5TH5V
Product Name 0.1UF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Mono-Kap Series, 0.1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 335AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C11CF2R0B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details