Vishay Intertechnology, Inc. MLCCs - Multilayer Ceramic Capacitors K104K15X7RF5TH5

Description
Capacitor;Ceramic;Ca p 0.1 uF
Request a Quote Datasheet
Description
Capacitor;Ceramic;Ca p 0.1 uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8523277 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8523277
MLCCs - Multilayer Ceramic Capacitors 8523277
Capacitor;Ceramic;Ca p 0.1 uF

Capacitor;Ceramic;Cap 0.1 uF

Supplier's Site
Capacitors - Ceramic Capacitors - 1330989-K104K15X7RF5TH5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330989-K104K15X7RF5TH5
Capacitors - Ceramic Capacitors 1330989-K104K15X7RF5TH5
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1330989-K104K15X7RF5 TH5 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm) Applications: General Purpose Height - Seated (Max): 0.260" (6.60mm) Standard Package: 4,000 Mounting: Through Hole Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: BC1101CT-NDR,Q373960 7,BC1101TR,BC1101TR- NDR,BC1101CT RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1330989-K104K15X7RF5TH5
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm)
Applications: General Purpose
Height - Seated (Max): 0.260" (6.60mm)
Standard Package: 4,000
Mounting: Through Hole
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: BC1101CT-NDR,Q3739607,BC1101TR,BC1101TR-NDR,BC1101CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - BC1101TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1101TR-ND
Ceramic Capacitors BC1101TR-ND
0.1µF ±10% 50V Ceramic Capacitor X7R Radial

0.1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC1101CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1101CT-ND
Ceramic Capacitors BC1101CT-ND
0.1µF ±10% 50V Ceramic Capacitor X7R Radial

0.1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 100nF 50V Capacitor
60-K104K15X7RF5TH5
Through-Hole 100nF 50V Capacitor 60-K104K15X7RF5TH5
100nF X7R Ceramic Capacitor, 50V, 10% Tol, Radial, Through Hole Product overview: K104K15X7RF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K15X7RF5TH5 can be used for catalog matching and distributor lookup.

100nF X7R Ceramic Capacitor, 50V, 10% Tol, Radial, Through Hole Product overview: K104K15X7RF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K15X7RF5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAPACITOR; CERAMIC; .1CAP UF; TOL+-10% ; RADIAL; VOL-RTG 50V;LEAD SPACE 5.0MM - 70122934 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; CERAMIC; .1CAP UF; TOL+-10% ; RADIAL; VOL-RTG 50V;LEAD SPACE 5.0MM
70122934
CAPACITOR; CERAMIC; .1CAP UF; TOL+-10% ; RADIAL; VOL-RTG 50V;LEAD SPACE 5.0MM 70122934
Dipped Radial Multilayer Ceramic Capacitor Capacitance Range 100 pF to 1 μF Voltage Range: 50 VDC to 100 VDC X7R Dielectric

  • Dipped Radial Multilayer Ceramic Capacitor
  • Capacitance Range 100 pF to 1 μF
  • Voltage Range: 50 VDC to 100 VDC
  • X7R Dielectric
Supplier's Site
Ceramic Capacitors - K104K15X7RF5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K104K15X7RF5TH5
Ceramic Capacitors K104K15X7RF5TH5
CAP CER 0.1UF 50V X7R RADIAL

CAP CER 0.1UF 50V X7R RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Vishay - 95C0971 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Vishay
95C0971
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Vishay 95C0971
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay - 27X7690 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay
27X7690
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay 27X7690
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, RADIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, RADIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mono-Kap Series, 0.1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Vishay - 75Y1234 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mono-Kap Series, 0.1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Vishay
75Y1234
Multilayer Ceramic Capacitor, Mono-Kap Series, 0.1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Vishay 75Y1234
Multilayer Ceramic Capacitor, Mono-Kap Series, 0.1 F, 10%, X7R, 50 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Mono-Kap Series, 0.1 F, 10%, X7R, 50 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
K104K15X7RF5TH5
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded K104K15X7RF5TH5
±10% 50V 100nF X7R Plugin Multilayer Ceramic Capacitors MLCC - Leaded ROHS

±10% 50V 100nF X7R Plugin Multilayer Ceramic Capacitors MLCC - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8523277 1330989-K104K15X7RF5TH5 BC1101TR-ND 60-K104K15X7RF5TH5 70122934 K104K15X7RF5TH5 95C0971 75Y1234 K104K15X7RF5TH5
Product Name MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Through-Hole 100nF 50V Capacitor CAPACITOR; CERAMIC; .1CAP UF; TOL+-10% ; RADIAL; VOL-RTG 50V;LEAD SPACE 5.0MM Ceramic Capacitors Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Vishay Multilayer Ceramic Capacitor, Mono-Kap Series, 0.1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Vishay Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Technology Multilayer Film Capacitors Multilayer Multilayer
Applications Automotive General Purpose General Purpose General Purpose
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers