Vishay Intertechnology, Inc. Ceramic Capacitors K104K15X7RF55K2

Description
0.1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K104K15X7RF55K2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K104K15X7RF55K2-ND
Ceramic Capacitors K104K15X7RF55K2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R Radial

0.1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K104K15X7RF55K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K104K15X7RF55K2
Capacitors - Ceramic Capacitors K104K15X7RF55K2
CAP CER 0.1UF 50V X7R RADIAL

CAP CER 0.1UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number K104K15X7RF55K2-ND K104K15X7RF55K2
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C471K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details