Vishay Intertechnology, Inc. Ceramic Capacitors K103Z15Y5VF5UL2

Description
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K103Z15Y5VF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K103Z15Y5VF5UL2-ND
Ceramic Capacitors K103Z15Y5VF5UL2-ND
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
K 50V 10Nf -20/ % Y5V Ammo E3 Vishay - 92K1181 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 10Nf -20/ % Y5V Ammo E3 Vishay
92K1181
K 50V 10Nf -20/ % Y5V Ammo E3 Vishay 92K1181
K 50V 10NF -20/ % Y5V AMMO E3

K 50V 10NF -20/ % Y5V AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K103Z15Y5VF5UL2-ND 92K1181
Product Name Ceramic Capacitors K 50V 10Nf -20/ % Y5V Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C1206C220J2GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers