Vishay Intertechnology, Inc. Ceramic Capacitors K103Z15Y5VF5TH5

Description
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1163TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1163TR-ND
Ceramic Capacitors BC1163TR-ND
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
Capacitor, 10000Pf, 50V, Radial Rohs Compliant Vishay - 73AJ7827 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 10000Pf, 50V, Radial Rohs Compliant Vishay
73AJ7827
Capacitor, 10000Pf, 50V, Radial Rohs Compliant Vishay 73AJ7827
CAPACITOR, 10000PF, 50V, RADIAL ROHS COMPLIANT: YES

CAPACITOR, 10000PF, 50V, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - K103Z15Y5VF5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K103Z15Y5VF5TH5
Ceramic Capacitors K103Z15Y5VF5TH5
CAP CER 10000PF 50V Y5V RADIAL

CAP CER 10000PF 50V Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number BC1163TR-ND 73AJ7827 K103Z15Y5VF5TH5
Product Name Ceramic Capacitors Capacitor, 10000Pf, 50V, Radial Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Film Capacitors - 1345708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - C1206C333K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details