Vishay Intertechnology, Inc. Ceramic Capacitors K103Z15Y5VF53L2

Description
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K103Z15Y5VF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K103Z15Y5VF53L2-ND
Ceramic Capacitors K103Z15Y5VF53L2-ND
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number K103Z15Y5VF53L2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers