Vishay Intertechnology, Inc. 10000PF 50V Capacitor K103Z15Y5VF53H5

Description
CAP CER 10000PF 50V Y5V RADIAL Product overview: K103Z15Y5VF53H5 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103Z15Y5VF53H5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10000PF 50V Y5V RADIAL Product overview: K103Z15Y5VF53H5 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103Z15Y5VF53H5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000PF 50V Capacitor
60-K103Z15Y5VF53H5
10000PF 50V Capacitor 60-K103Z15Y5VF53H5
CAP CER 10000PF 50V Y5V RADIAL Product overview: K103Z15Y5VF53H5 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103Z15Y5VF53H5 can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V Y5V RADIAL Product overview: K103Z15Y5VF53H5 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103Z15Y5VF53H5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1382416-K103Z15Y5VF53H5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1382416-K103Z15Y5VF53H5
Capacitors - Ceramic Capacitors 1382416-K103Z15Y5VF53H5
Win Source Part Number: 1382416-K103Z15Y5VF5 3H5 Category: Capacitors>Ceramic Capacitors Series: Mono-Kap™ K Package: Bulk Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm) Applications: General Purpose Height - Seated (Max): 0.260" (6.60mm) Standard Package: 5,000 pcs Capacitance: 10000 pF Tolerance: -20%, +80% Voltage - Rated: 50V Temperature Coefficient: Y5V (F) Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: Vishay Product Status: Last Time Buy Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1382416-K103Z15Y5VF53H5
Category: Capacitors>Ceramic Capacitors
Series: Mono-Kap™ K
Package: Bulk
Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm)
Applications: General Purpose
Height - Seated (Max): 0.260" (6.60mm)
Standard Package: 5,000 pcs
Capacitance: 10000 pF
Tolerance: -20%, +80%
Voltage - Rated: 50V
Temperature Coefficient: Y5V (F)
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: Vishay
Product Status: Last Time Buy
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Ceramic Capacitors - K103Z15Y5VF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K103Z15Y5VF53H5-ND
Ceramic Capacitors K103Z15Y5VF53H5-ND
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
Ceramic Capacitors - K103Z15Y5VF53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K103Z15Y5VF53H5
Ceramic Capacitors K103Z15Y5VF53H5
CAP CER 10000PF 50V Y5V RADIAL

CAP CER 10000PF 50V Y5V RADIAL

Supplier's Site Datasheet
K 50V 10Nf -20/ % Y5V Bulk E3 Vishay - 92K1182 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 10Nf -20/ % Y5V Bulk E3 Vishay
92K1182
K 50V 10Nf -20/ % Y5V Bulk E3 Vishay 92K1182
K 50V 10NF -20/ % Y5V BULK E3

K 50V 10NF -20/ % Y5V BULK E3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-K103Z15Y5VF53H5 1382416-K103Z15Y5VF53H5 K103Z15Y5VF53H5-ND K103Z15Y5VF53H5 92K1182
Product Name 10000PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors K 50V 10Nf -20/ % Y5V Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Paper Film Capacitors - 105RMB302K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details