Vishay Intertechnology, Inc. Ceramic Capacitors K103Z10Y5VF5TH5

Description
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K103Z10Y5VF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K103Z10Y5VF5TH5-ND
Ceramic Capacitors K103Z10Y5VF5TH5-ND
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
K 50V 10Nf -20% Y5V Reel E3 Vishay - 92K1174 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 10Nf -20% Y5V Reel E3 Vishay
92K1174
K 50V 10Nf -20% Y5V Reel E3 Vishay 92K1174
K 50V 10NF -20% Y5V REEL E3

K 50V 10NF -20% Y5V REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K103Z10Y5VF5TH5-ND 92K1174
Product Name Ceramic Capacitors K 50V 10Nf -20% Y5V Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details