Vishay Intertechnology, Inc. Ceramic Capacitors K103M20X7RL5UH5

Description
10000pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K103M20X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K103M20X7RL5UH5-ND
Ceramic Capacitors K103M20X7RL5UH5-ND
10000pF ±20% 500V Ceramic Capacitor X7R Radial

10000pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 10Nf ±20% X7R Ammo E3 Vishay - 92K1172 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 10Nf ±20% X7R Ammo E3 Vishay
92K1172
K 500V 10Nf ±20% X7R Ammo E3 Vishay 92K1172
K 500V 10NF ±20% X7R AMMO E3

K 500V 10NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K103M20X7RL5UH5-ND 92K1172
Product Name Ceramic Capacitors K 500V 10Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details