Vishay Intertechnology, Inc. Ceramic Capacitors K103M20X7RL53H5

Description
10000pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K103M20X7RL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K103M20X7RL53H5-ND
Ceramic Capacitors K103M20X7RL53H5-ND
10000pF ±20% 500V Ceramic Capacitor X7R Radial

10000pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K103M20X7RL53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K103M20X7RL53H5
Capacitors - Ceramic Capacitors K103M20X7RL53H5
CAP CER 10000PF 500V X7R RADIAL

CAP CER 10000PF 500V X7R RADIAL

Supplier's Site
K 500V 10Nf ±20% X7R Bulk E3 Vishay - 92K1173 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 10Nf ±20% X7R Bulk E3 Vishay
92K1173
K 500V 10Nf ±20% X7R Bulk E3 Vishay 92K1173
K 500V 10NF ±20% X7R BULK E3

K 500V 10NF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K103M20X7RL53H5-ND K103M20X7RL53H5 92K1173
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 10Nf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - GP310 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers