Vishay Intertechnology, Inc. 10nF 50V Capacitor K103M15X7RF53H5

Description
Radial Ceramic Capacitor 10nF 50V X7R 20% 5mm Pitch Product overview: K103M15X7RF53H5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103M15X7RF53H5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Radial Ceramic Capacitor 10nF 50V X7R 20% 5mm Pitch Product overview: K103M15X7RF53H5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103M15X7RF53H5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10nF 50V Capacitor
60-K103M15X7RF53H5
10nF 50V Capacitor 60-K103M15X7RF53H5
Radial Ceramic Capacitor 10nF 50V X7R 20% 5mm Pitch Product overview: K103M15X7RF53H5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103M15X7RF53H5 can be used for catalog matching and distributor lookup.

Radial Ceramic Capacitor 10nF 50V X7R 20% 5mm Pitch Product overview: K103M15X7RF53H5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103M15X7RF53H5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - K103M15X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K103M15X7RF53H5-ND
Ceramic Capacitors K103M15X7RF53H5-ND
10000pF ±20% 50V Ceramic Capacitor X7R Radial

10000pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
CAPACITOR;CERAMIC;CAP 0.01 UF;TOL 20%;VOL-RTG 50 VDC;RADIAL - 70123006 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;CERAMIC;CAP 0.01 UF;TOL 20%;VOL-RTG 50 VDC;RADIAL
70123006
CAPACITOR;CERAMIC;CAP 0.01 UF;TOL 20%;VOL-RTG 50 VDC;RADIAL 70123006
Dipped Radial Multilayer Ceramic Capacitor Capacitance Range 100 pF to 1 μF Voltage Range: 50 VDC to 100 VDC X7R Dielectric

  • Dipped Radial Multilayer Ceramic Capacitor
  • Capacitance Range 100 pF to 1 μF
  • Voltage Range: 50 VDC to 100 VDC
  • X7R Dielectric
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 60-K103M15X7RF53H5 K103M15X7RF53H5-ND 70123006
Product Name 10nF 50V Capacitor Ceramic Capacitors CAPACITOR;CERAMIC;CAP 0.01 UF;TOL 20%;VOL-RTG 50 VDC;RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - P40U105M5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details