Vishay Intertechnology, Inc. Ceramic Capacitors K103K15X7RK5UL2

Description
10000pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K103K15X7RK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K103K15X7RK5UL2-ND
Ceramic Capacitors K103K15X7RK5UL2-ND
10000pF ±10% 200V Ceramic Capacitor X7R Radial

10000pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K103K15X7RK5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K103K15X7RK5UL2
Ceramic Capacitors K103K15X7RK5UL2
CAP CER 10000PF 200V X7R RADIAL

CAP CER 10000PF 200V X7R RADIAL

Supplier's Site Datasheet
K 200V 10Nf ±10% X7R Ammo E3 Vishay - 92K1131 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 10Nf ±10% X7R Ammo E3 Vishay
92K1131
K 200V 10Nf ±10% X7R Ammo E3 Vishay 92K1131
K 200V 10NF ±10% X7R AMMO E3

K 200V 10NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K103K15X7RK5UL2-ND K103K15X7RK5UL2 92K1131
Product Name Ceramic Capacitors Ceramic Capacitors K 200V 10Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1812273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details