Vishay Intertechnology, Inc. Ceramic Capacitors K103K15X7RK53H5

Description
10000pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K103K15X7RK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K103K15X7RK53H5-ND
Ceramic Capacitors K103K15X7RK53H5-ND
10000pF ±10% 200V Ceramic Capacitor X7R Radial

10000pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K103K15X7RK53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K103K15X7RK53H5
Capacitors - Ceramic Capacitors K103K15X7RK53H5
CAP CER 10000PF 200V X7R RADIAL

CAP CER 10000PF 200V X7R RADIAL

Supplier's Site
K 200V 10Nf ±10% X7R Bulk E3 Vishay - 92K1132 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 10Nf ±10% X7R Bulk E3 Vishay
92K1132
K 200V 10Nf ±10% X7R Bulk E3 Vishay 92K1132
K 200V 10NF ±10% X7R BULK E3

K 200V 10NF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K103K15X7RK53H5-ND K103K15X7RK53H5 92K1132
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 10Nf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F651 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.1000 microF
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details