Vishay Intertechnology, Inc. 10nF 100V Capacitor K103K15X7RH5TL2

Description
Capacitor Ceramic 10nF 100V X7R 10% Radial 2.5mm Product overview: K103K15X7RH5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103K15X7RH5TL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Capacitor Ceramic 10nF 100V X7R 10% Radial 2.5mm Product overview: K103K15X7RH5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103K15X7RH5TL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10nF 100V Capacitor
60-K103K15X7RH5TL2
10nF 100V Capacitor 60-K103K15X7RH5TL2
Capacitor Ceramic 10nF 100V X7R 10% Radial 2.5mm Product overview: K103K15X7RH5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103K15X7RH5TL2 can be used for catalog matching and distributor lookup.

Capacitor Ceramic 10nF 100V X7R 10% Radial 2.5mm Product overview: K103K15X7RH5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103K15X7RH5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC1111TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1111TR-ND
Ceramic Capacitors BC1111TR-ND
10000pF ±10% 100V Ceramic Capacitor X7R Radial

10000pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC1111CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1111CT-ND
Ceramic Capacitors BC1111CT-ND
10000pF ±10% 100V Ceramic Capacitor X7R Radial

10000pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Vishay - 95C0962 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Vishay
95C0962
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Vishay 95C0962
CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial, Full Reel; Capacitance Vishay - 27X7689 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial, Full Reel; Capacitance Vishay
27X7689
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial, Full Reel; Capacitance Vishay 27X7689
CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, RADIAL, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Diameter:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, RADIAL, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Diameter:-RoHS Compliant: Yes

Supplier's Site
Cap, 10000Pf, 100V, Mlccradial Rohs Compliant Vishay - 73AJ7823 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 100V, Mlccradial Rohs Compliant Vishay
73AJ7823
Cap, 10000Pf, 100V, Mlccradial Rohs Compliant Vishay 73AJ7823
CAP, 10000PF, 100V, MLCCRADIAL ROHS COMPLIANT: YES

CAP, 10000PF, 100V, MLCCRADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-K103K15X7RH5TL2 BC1111TR-ND 95C0962 73AJ7823
Product Name 10nF 100V Capacitor Ceramic Capacitors Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Vishay Cap, 10000Pf, 100V, Mlccradial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - M20R473K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details