Vishay Precision Group Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial, Full Reel; Capacitance Vishay K103K15X7RH5TH5.

Description
CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, RADIAL, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, RADIAL, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial, Full Reel; Capacitance Vishay - 27AC7210 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial, Full Reel; Capacitance Vishay
27AC7210
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial, Full Reel; Capacitance Vishay 27AC7210
CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, RADIAL, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, RADIAL, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC7210
Product Name Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial, Full Reel; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers