Capacitor Ceramic 10nF 100V X7R 10% Radial 2.5mm 125C Product overview: K103K15X7RH53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103K15X7RH53L2 can be used for catalog matching and distributor lookup.
Capacitor MLCC Leaded K 100V 10NF ± 10 %
Capacitor MLCC Leaded K 100V 10NF ± 10 %
10000pF ±10% 100V Ceramic Capacitor X7R Radial
CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 0603; Capacitance:10000pF;
CAP CER 10000PF 100V X7R RADIAL
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-K103K15X7RH53L2 | 1762491 | 1762500 | BC5135-ND | 93K3280 | K103K15X7RH53L2 |
| Product Name | 10nF 100V Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0603; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF |