Vishay Intertechnology, Inc. Ceramic Capacitors K103K15X7RH53K2

Description
10000pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K103K15X7RH53K2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K103K15X7RH53K2-ND
Ceramic Capacitors K103K15X7RH53K2-ND
10000pF ±10% 100V Ceramic Capacitor X7R Radial

10000pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 10Nf ±10% X7R Bulk E3 Rohs Compliant Vishay - 46M3172 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 10Nf ±10% X7R Bulk E3 Rohs Compliant Vishay
46M3172
K 100V 10Nf ±10% X7R Bulk E3 Rohs Compliant Vishay 46M3172
K 100V 10NF ±10% X7R BULK E3 ROHS COMPLIANT: YES

K 100V 10NF ±10% X7R BULK E3 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - K103K15X7RH53K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K103K15X7RH53K2
Capacitors - Ceramic Capacitors K103K15X7RH53K2
CAP CER 10000PF 100V X7R RADIAL

CAP CER 10000PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K103K15X7RH53K2-ND 46M3172 K103K15X7RH53K2
Product Name Ceramic Capacitors K 100V 10Nf ±10% X7R Bulk E3 Rohs Compliant Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details