Vishay Intertechnology, Inc. Ceramic Capacitors K103K15X7RF5UH5

Description
10000pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K103K15X7RF5UH5TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K103K15X7RF5UH5TB-ND
Ceramic Capacitors 56-K103K15X7RF5UH5TB-ND
10000pF ±10% 50V Ceramic Capacitor X7R Radial

10000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 56-K103K15X7RF5UH5CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K103K15X7RF5UH5CT-ND
Ceramic Capacitors 56-K103K15X7RF5UH5CT-ND
10000pF ±10% 50V Ceramic Capacitor X7R Radial

10000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
10nF 50V Capacitor
60-K103K15X7RF5UH5
10nF 50V Capacitor 60-K103K15X7RF5UH5
Capacitor Ceramic 10nF 50V X7R 10% Radial 5mm Product overview: K103K15X7RF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103K15X7RF5UH5 can be used for catalog matching and distributor lookup.

Capacitor Ceramic 10nF 50V X7R 10% Radial 5mm Product overview: K103K15X7RF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103K15X7RF5UH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - K103K15X7RF5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K103K15X7RF5UH5
Ceramic Capacitors K103K15X7RF5UH5
CAP CER 10000PF 50V X7R RADIAL

CAP CER 10000PF 50V X7R RADIAL

Supplier's Site Datasheet
Cap, 0.01Μf, 50V, 10%, X7R; Capacitance Vishay - 57AC2328 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 10%, X7R; Capacitance Vishay
57AC2328
Cap, 0.01Μf, 50V, 10%, X7R; Capacitance Vishay 57AC2328
CAP, 0.01µF, 50V, 10%, X7R; Capacitance:10000pF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 50V, 10%, X7R; Capacitance:10000pF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-K103K15X7RF5UH5TB-ND 60-K103K15X7RF5UH5 K103K15X7RF5UH5 57AC2328
Product Name Ceramic Capacitors 10nF 50V Capacitor Ceramic Capacitors Cap, 0.01Μf, 50V, 10%, X7R; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details