Vishay Precision Group MLCCs - Multilayer Ceramic Capacitors K103K15X7RF5TH5V

Description
Radial Ceramic capacitor 10nF 50Vdc
Request a Quote Datasheet
Description
Radial Ceramic capacitor 10nF 50Vdc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7368827 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7368827
MLCCs - Multilayer Ceramic Capacitors 7368827
Radial Ceramic capacitor 10nF 50Vdc

Radial Ceramic capacitor 10nF 50Vdc

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7368827P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7368827P
MLCCs - Multilayer Ceramic Capacitors 7368827P
Radial Ceramic capacitor 10nF 50Vdc

Radial Ceramic capacitor 10nF 50Vdc

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1726121 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726121
MLCCs - Multilayer Ceramic Capacitors 1726121
Radial Ceramic capacitor 10nF 50Vdc

Radial Ceramic capacitor 10nF 50Vdc

Supplier's Site
Ceramic Capacitors - BC2664TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2664TR-ND
Ceramic Capacitors BC2664TR-ND
10000pF ±10% 50V Ceramic Capacitor X7R Radial

10000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Multilayer Ceramic Capacitor, Mono-Kap Series, 0.01 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Vishay - 55T0309 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mono-Kap Series, 0.01 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Vishay
55T0309
Multilayer Ceramic Capacitor, Mono-Kap Series, 0.01 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Vishay 55T0309
Multilayer Ceramic Capacitor, Mono-Kap Series, 0.01 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, Mono-Kap Series, 0.01 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7368827 7368827P BC2664TR-ND 55T0309
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Mono-Kap Series, 0.01 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer Multilayer Multilayer
Applications Automotive Automotive Automotive
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers