Vishay Intertechnology, Inc. 10nF 50V Capacitor K103K15X7RF5TH5

Description
Capacitor Ceramic 10nF 50V X7R 10% Radial 5mm Product overview: K103K15X7RF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103K15X7RF5TH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Capacitor Ceramic 10nF 50V X7R 10% Radial 5mm Product overview: K103K15X7RF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103K15X7RF5TH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10nF 50V Capacitor
60-K103K15X7RF5TH5
10nF 50V Capacitor 60-K103K15X7RF5TH5
Capacitor Ceramic 10nF 50V X7R 10% Radial 5mm Product overview: K103K15X7RF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103K15X7RF5TH5 can be used for catalog matching and distributor lookup.

Capacitor Ceramic 10nF 50V X7R 10% Radial 5mm Product overview: K103K15X7RF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103K15X7RF5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360091-K103K15X7RF5TH5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360091-K103K15X7RF5TH5
Capacitors - Ceramic Capacitors 1360091-K103K15X7RF5TH5
Win Source Part Number: 1360091-K103K15X7RF5 TH5 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: Mono-Kap™ K Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 50V Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm) Height - Seated (Max): 0.260" (6.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Lead Style: Formed Leads

Win Source Part Number: 1360091-K103K15X7RF5TH5
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Mono-Kap™ K
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm)
Height - Seated (Max): 0.260" (6.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Lead Style: Formed Leads

Buy Now Datasheet
Ceramic Capacitors - BC1095TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1095TR-ND
Ceramic Capacitors BC1095TR-ND
10000pF ±10% 50V Ceramic Capacitor X7R Radial

10000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC1095CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1095CT-ND
Ceramic Capacitors BC1095CT-ND
10000pF ±10% 50V Ceramic Capacitor X7R Radial

10000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
K103K15X7RF5TH5
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded K103K15X7RF5TH5
±10% 50V 10nF X7R - Multilayer Ceramic Capacitors MLCC - Leaded ROHS

±10% 50V 10nF X7R - Multilayer Ceramic Capacitors MLCC - Leaded ROHS

Supplier's Site Datasheet
Ceramic Capacitors - K103K15X7RF5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K103K15X7RF5TH5
Ceramic Capacitors K103K15X7RF5TH5
CAP CER 10000PF 50V X7R RADIAL

CAP CER 10000PF 50V X7R RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Vishay - 95C0960 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Vishay
95C0960
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Vishay 95C0960
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay - 27X7686 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay
27X7686
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay 27X7686
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, RADIAL, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, RADIAL, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 50V, 10%, X7R; Capacitance Vishay - 57AC2326 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 10%, X7R; Capacitance Vishay
57AC2326
Cap, 0.01Μf, 50V, 10%, X7R; Capacitance Vishay 57AC2326
CAP, 0.01µF, 50V, 10%, X7R; Capacitance:10000pF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 50V, 10%, X7R; Capacitance:10000pF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
CAPACITOR; CERAMIC; CAP .01UF; TOL+-10%; RADIAL; VOL-RTG 50V;LEAD SPACE 5.0MM - 70122943 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; CERAMIC; CAP .01UF; TOL+-10%; RADIAL; VOL-RTG 50V;LEAD SPACE 5.0MM
70122943
CAPACITOR; CERAMIC; CAP .01UF; TOL+-10%; RADIAL; VOL-RTG 50V;LEAD SPACE 5.0MM 70122943
Dipped Radial Multilayer Ceramic Capacitor Capacitance Range 100 pF to 1 μF Voltage Range: 50 VDC to 100 VDC X7R Dielectric

  • Dipped Radial Multilayer Ceramic Capacitor
  • Capacitance Range 100 pF to 1 μF
  • Voltage Range: 50 VDC to 100 VDC
  • X7R Dielectric
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-K103K15X7RF5TH5 1360091-K103K15X7RF5TH5 BC1095TR-ND K103K15X7RF5TH5 K103K15X7RF5TH5 95C0960 57AC2326 70122943
Product Name 10nF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded Ceramic Capacitors Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Vishay Cap, 0.01Μf, 50V, 10%, X7R; Capacitance Vishay CAPACITOR; CERAMIC; CAP .01UF; TOL+-10%; RADIAL; VOL-RTG 50V;LEAD SPACE 5.0MM
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS122KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details