Vishay Intertechnology, Inc. 0.01uF 100V Capacitor K103K10X7RH5TH5

Description
Cap Ceramic 0.01uF 100V X7R 10% Radial 5mm 125°C T/R Product overview: K103K10X7RH5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103K10X7RH5TH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.01uF 100V X7R 10% Radial 5mm 125°C T/R Product overview: K103K10X7RH5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103K10X7RH5TH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.01uF 100V Capacitor
60-K103K10X7RH5TH5
0.01uF 100V Capacitor 60-K103K10X7RH5TH5
Cap Ceramic 0.01uF 100V X7R 10% Radial 5mm 125°C T/R Product overview: K103K10X7RH5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103K10X7RH5TH5 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 100V X7R 10% Radial 5mm 125°C T/R Product overview: K103K10X7RH5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103K10X7RH5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 56-K103K10X7RH5TH5CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K103K10X7RH5TH5CT-ND
Ceramic Capacitors 56-K103K10X7RH5TH5CT-ND
10000pF ±10% 100V Ceramic Capacitor X7R Radial

10000pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 56-K103K10X7RH5TH5TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K103K10X7RH5TH5TR-ND
Ceramic Capacitors 56-K103K10X7RH5TH5TR-ND
10000pF ±10% 100V Ceramic Capacitor X7R Radial

10000pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 0.01Μf, 100V, 10%, X7R; Capacitance Vishay - 57AC2325 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 100V, 10%, X7R; Capacitance Vishay
57AC2325
Cap, 0.01Μf, 100V, 10%, X7R; Capacitance Vishay 57AC2325
CAP, 0.01µF, 100V, 10%, X7R; Capacitance:10000pF; Voltage Rating:100V; Product Range:K Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 100V, 10%, X7R; Capacitance:10000pF; Voltage Rating:100V; Product Range:K Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-K103K10X7RH5TH5 56-K103K10X7RH5TH5CT-ND 57AC2325
Product Name 0.01uF 100V Capacitor Ceramic Capacitors Cap, 0.01Μf, 100V, 10%, X7R; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C152T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers