Vishay Precision Group Ceramic Capacitors K103J20C0GH63H5H

Description
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC3198-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC3198-ND
Ceramic Capacitors BC3198-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor, Mlcc, C0G, 0.01Uf, 100V, Rad; Capacitance Vishay - 84Y5930 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, C0G, 0.01Uf, 100V, Rad; Capacitance Vishay
84Y5930
Capacitor, Mlcc, C0G, 0.01Uf, 100V, Rad; Capacitance Vishay 84Y5930
CAPACITOR, MLCC, C0G, 0.01UF, 100V, RAD; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Range:KH Series RoHS Compliant: Yes

CAPACITOR, MLCC, C0G, 0.01UF, 100V, RAD; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Range:KH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - K103J20C0GH63H5H - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K103J20C0GH63H5H
Ceramic Capacitors K103J20C0GH63H5H
CAP CER 10000PF 100V C0G RADIAL

CAP CER 10000PF 100V C0G RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number BC3198-ND 84Y5930 K103J20C0GH63H5H
Product Name Ceramic Capacitors Capacitor, Mlcc, C0G, 0.01Uf, 100V, Rad; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M22U683M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details