Vishay Intertechnology, Inc. Ceramic Capacitors K102M15X7RK5TL2

Description
1000pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K102M15X7RK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K102M15X7RK5TL2-ND
Ceramic Capacitors K102M15X7RK5TL2-ND
1000pF ±20% 200V Ceramic Capacitor X7R Radial

1000pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K102M15X7RK5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K102M15X7RK5TL2
Ceramic Capacitors K102M15X7RK5TL2
CAP CER 1000PF 200V X7R RADIAL

CAP CER 1000PF 200V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K102M15X7RK5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K102M15X7RK5TL2
Capacitors - Ceramic Capacitors K102M15X7RK5TL2
CAP CER 1000PF 200V X7R RADIAL

CAP CER 1000PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K102M15X7RK5TL2-ND K102M15X7RK5TL2 K102M15X7RK5TL2
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH1R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details