Vishay Intertechnology, Inc. Ceramic Capacitors K102M15X7RK5TH5

Description
1000pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K102M15X7RK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K102M15X7RK5TH5-ND
Ceramic Capacitors K102M15X7RK5TH5-ND
1000pF ±20% 200V Ceramic Capacitor X7R Radial

1000pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 1Nf ±20% X7R Reel E3 Vishay - 92K1078 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1Nf ±20% X7R Reel E3 Vishay
92K1078
K 200V 1Nf ±20% X7R Reel E3 Vishay 92K1078
K 200V 1NF ±20% X7R REEL E3

K 200V 1NF ±20% X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K102M15X7RK5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K102M15X7RK5TH5
Capacitors - Ceramic Capacitors K102M15X7RK5TH5
CAP CER 1000PF 200V X7R RADIAL

CAP CER 1000PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K102M15X7RK5TH5-ND 92K1078 K102M15X7RK5TH5
Product Name Ceramic Capacitors K 200V 1Nf ±20% X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C224K5RAC - 914251-C1206C224K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details